Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#TRPBF 1057842-LT1120CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057842-LT1120CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 125mA Operating Supply Current: 80μA to 100μA Maximum Output Voltage: 35.35V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057842-LT1120CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 125mA Operating Supply Current: 80μA to 100μA Maximum Output Voltage: 35.35V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#TRPBF - 1057842-LT1120CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#TRPBF
1057842-LT1120CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#TRPBF 1057842-LT1120CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057842-LT1120CS8#TR PBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 125mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 100°C Case / Package: 8-SOIC Maximum Input Voltage: 36V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.65V @ 125mA Operating Supply Current: 80μA to 100μA Maximum Output Voltage: 35.35V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1057842-LT1120CS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 125mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 100°C
Case / Package: 8-SOIC
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.65V @ 125mA
Operating Supply Current: 80μA to 100μA
Maximum Output Voltage: 35.35V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057842-LT1120CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1120CS8#TRPBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Input Overcurrent Protection; Enable
Unlock Full Specs
to access all available technical data