Manufacturer: Linear Technology
Win Source Part Number: 1057840-LT1120AIS8#T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 125mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SOIC
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.85V @ 125mA
Operating Supply Current: 40μA to 20mA
Maximum Output Voltage: 35.15V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1057840-LT1120AIS8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1120AIS8#TRPBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Input Overcurrent Protection; Enable |