Manufacturer: Linear Technology
Win Source Part Number: 1057833-LT1118CS8#TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.1V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 1mA
PSRR: 80dB (120Hz)
Maximum Output Voltage: 6.5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1057833-LT1118CS8#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1118CS8#TRPBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |
| Special Features | Input Overcurrent Protection; Enable |