Manufacturer: Linear Technology
Win Source Part Number: 1057831-LT1117IST-5#
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1057831-LT1117IST-5#TRPBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1117IST-5#TRPBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; SOT-223-3 |
| Life Cycle Stage | Maturity; Active |
| Output Voltage | 5 volts |