Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-5#TRPBF 1057824-LT1117CST-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057824-LT1117CST-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057824-LT1117CST-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-5#TRPBF - 1057824-LT1117CST-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-5#TRPBF
1057824-LT1117CST-5#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-5#TRPBF 1057824-LT1117CST-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057824-LT1117CST-5# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: SOT-223-3 Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.2V @ 800mA Operating Supply Current: 10mA PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1057824-LT1117CST-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-3
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.2V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057824-LT1117CST-5#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1117CST-5#TRPBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type Other; SOT-223-3
Life Cycle Stage Maturity; Active
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data