Manufacturer: Linear Technology
Win Source Part Number: 1057766-LT1084CP-12#
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-3P
Maximum Input Voltage: 25V
Nominal Output Voltage (Min/Fixed): 12V
Dropout Voltage-Max: 1.5V @ 5A
Operating Supply Current: 10mA
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1057766-LT1084CP-12#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1084CP-12#PBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Fixed; Fixed |
| Package Type | TO-3; Other; TO-3P |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) |
| Output Voltage | 12 volts |