Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1084CP#PBF 1057765-LT1084CP#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057765-LT1084CP#PBF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 5A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057765-LT1084CP#PBF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 5A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1084CP#PBF - 1057765-LT1084CP#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1084CP#PBF
1057765-LT1084CP#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1084CP#PBF 1057765-LT1084CP#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057765-LT1084CP#PBF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Adjustable Output Current: 5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 5A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057765-LT1084CP#PBF
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-3P
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 5A
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 28.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057765-LT1084CP#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1084CP#PBF
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-3; Other; TO-3P
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT1085IM#PBF - 1057774-LT1085IM#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
View Details
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LT1575CS8-3.3 - 072293-LT1575CS8-3.3 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
View Details
PMIC - PMIC - Voltage Regulators - Linear - NJU7741F15-TE1 - 1082344-NJU7741F15-TE1 - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23
Special Features Multiple Outputs
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1086IT#PBF - 072194-LT1086IT#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
View Details