Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-5#PBF 1057763-LT1083CP-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057763-LT1083CP-5#P BF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.5V @ 7.5A Operating Supply Current: 10mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057763-LT1083CP-5#P BF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.5V @ 7.5A Operating Supply Current: 10mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-5#PBF - 1057763-LT1083CP-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-5#PBF
1057763-LT1083CP-5#PBF
PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-5#PBF 1057763-LT1083CP-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057763-LT1083CP-5#P BF Packaging: Bulk Mounting: Through Hole Number of Regulators: 1 Output Type: Fixed Output Current: 7.5A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 125°C Case / Package: TO-3P Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 1.5V @ 7.5A Operating Supply Current: 10mA PSRR: 68dB (120Hz) Control Protection Features: Over Temperature Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1057763-LT1083CP-5#PBF
Packaging: Bulk
Mounting: Through Hole
Number of Regulators: 1
Output Type: Fixed
Output Current: 7.5A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-3P
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.5V @ 7.5A
Operating Supply Current: 10mA
PSRR: 68dB (120Hz)
Control Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1057763-LT1083CP-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1083CP-5#PBF
Regulator Type Low Dropout
Output Voltage Type Fixed; Fixed
Package Type TO-3; Other; TO-3P
Life Cycle Stage PhaseOut; Obsolete(EOL)
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data