Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT-5#PBF 1057738-LT1076CT-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057738-LT1076CT-5#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057738-LT1076CT-5#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT-5#PBF - 1057738-LT1076CT-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT-5#PBF
1057738-LT1076CT-5#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT-5#PBF 1057738-LT1076CT-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057738-LT1076CT-5#P BF Packaging: Tube/Rail Mounting: Through Hole Output Type: Fixed Topology: Buck, Boost, Flyback Frequency - Switching: 100kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-220-5 Purpose: Step-Up, Step-Down, Step-Up/Step-Down Maximum Input Voltage: 45V Nominal Output Voltage (Min/Fixed): 5V Minimum Input Voltage: 8V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057738-LT1076CT-5#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck, Boost, Flyback
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-220-5
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 45V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 8V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1057738-LT1076CT-5#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1076CT-5#PBF
Configuration / Function Buck, Boost, Flyback
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data