Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#PBF 1057699-LT1054IS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057699-LT1054IS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V Alternative Parts (Cross-Reference): LT1054IS8/TR; LT1054IS8; LT1054IS8#TR; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057699-LT1054IS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V Alternative Parts (Cross-Reference): LT1054IS8/TR; LT1054IS8; LT1054IS8#TR; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#PBF - 1057699-LT1054IS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#PBF
1057699-LT1054IS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#PBF 1057699-LT1054IS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057699-LT1054IS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 8-SOIC Purpose: Ratiometric, Step-Up Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin) Maximum Output Voltage: 30V Minimum Input Voltage: 3.5V Alternative Parts (Cross-Reference): LT1054IS8/TR; LT1054IS8; LT1054IS8#TR; Introduction Date: December 23, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057699-LT1054IS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LT1054
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 8-SOIC
Purpose: Ratiometric, Step-Up
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 2.5V (-Vin, 2Vin)
Maximum Output Voltage: 30V
Minimum Input Voltage: 3.5V
Alternative Parts (Cross-Reference): LT1054IS8/TR; LT1054IS8; LT1054IS8#TR;
Introduction Date: December 23, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1057699-LT1054IS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054IS8#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3255IDD#PBF - 783283-LTC3255IDD#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-WFDFN Exposed Pad
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRMPBF - 020342-LT1930ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1682CS8#PBF - 782167-LTC1682CS8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
View Details
PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3621IDCB-3.3#TRPBF - 1006805-LTC3621IDCB-3.3#TRPBF - Win Source Electronics
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; DFN
Special Features Multiple Outputs; Synchronous Rectification
View Details