Manufacturer: Linear Technology
Win Source Part Number: 1057672-LT1033CT#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Nominal Output Voltage (Min/Fixed): -1.2V
Operating Supply Current: 3mA to 5mA
PSRR: 77dB (120Hz)
Control Protection Features: Over Current, Over Temperature, Over Voltage, Short Circuit
Maximum Output Voltage: -32V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1057672-LT1033CT#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1033CT#PBF |
| Regulator Type | Low Dropout |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | TO-220; Other; TO-220-3 |
| Life Cycle Stage | Maturity; Active |