Win Source Electronics PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF 1057665-LT1027ECS8-5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057665-LT1027ECS8-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 7.5ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057665-LT1027ECS8-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 7.5ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF - 1057665-LT1027ECS8-5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF
1057665-LT1027ECS8-5#TRPBF
PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF 1057665-LT1027ECS8-5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1057665-LT1027ECS8-5 #TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 7.5ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057665-LT1027ECS8-5#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 7.5ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 15mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1057665-LT1027ECS8-5#TRPBF
Product Name PMIC - PMIC - Voltage Reference - LT1027ECS8-5#TRPBF
Package Type Other; 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LT1790ACS6-1.25#TRMPBF - 120477-LT1790ACS6-1.25#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1790ACS6-3#TRPBF - 127906-LT1790ACS6-3#TRPBF - Win Source Electronics
Specs
Package Type SOT23; Other; TSOT-23-6
Life Cycle Stage Active
TC 10 ppm/C
View Details