Win Source Electronics PMIC - PMIC - Voltage Reference - LT1027BCN8-5#PBF 1057659-LT1027BCN8-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1057659-LT1027BCN8-5 #PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 2ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1057659-LT1027BCN8-5 #PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 2ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LT1027BCN8-5#PBF - 1057659-LT1027BCN8-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LT1027BCN8-5#PBF
1057659-LT1027BCN8-5#PBF
PMIC - PMIC - Voltage Reference - LT1027BCN8-5#PBF 1057659-LT1027BCN8-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 1057659-LT1027BCN8-5 #PBF Packaging: Tube/Rail Mounting: Through Hole Tolerance: ±0.05% Temperature Coefficient: 2ppm/°C Voltage - Input: 8 V to 40 V Output Type: Fixed Reference Type: Series Output Current: 15mA Noise - 0.1Hz to 10Hz: 3μVp-p Noise - 10Hz to 10kHz: 10μVrms Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-PDIP Nominal Output Voltage (Min/Fixed): 5V Operating Supply Current: 3.5mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1057659-LT1027BCN8-5#PBF
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±0.05%
Temperature Coefficient: 2ppm/°C
Voltage - Input: 8 V to 40 V
Output Type: Fixed
Reference Type: Series
Output Current: 15mA
Noise - 0.1Hz to 10Hz: 3μVp-p
Noise - 10Hz to 10kHz: 10μVrms
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Nominal Output Voltage (Min/Fixed): 5V
Operating Supply Current: 3.5mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 1057659-LT1027BCN8-5#PBF
Product Name PMIC - PMIC - Voltage Reference - LT1027BCN8-5#PBF
Package Type DIP; Other; 8-PDIP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - LTC1258CS8-4.1#PBF - 138971-LTC1258CS8-4.1#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 40 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1236CCS8-5#PBF - 1058068-LT1236CCS8-5#PBF - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 15 ppm/C
View Details
PMIC - PMIC - Voltage Reference - LT1460JCS3-3#TRMPBF - 1058296-LT1460JCS3-3#TRMPBF - Win Source Electronics
Specs
Package Type SOT23; Other; SOT-23-3
Life Cycle Stage Active
TC 20 ppm/C
View Details