Manufacturer: Linear Technology
Win Source Part Number: 1057584-LT1011AIS8#T
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Open Collector
Number of Elements: 1
Current - Quiescent (Max): 4mA
Voltage - Input Offset (Max): 0.75mV @ ±15V
Current - Input Bias (Max): 0.035μA @ ±15V
Current - Output (Typ): 50mA
CMRR, PSRR (Typ): 115dB CMRR
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1057584-LT1011AIS8#TRPBF |
| Product Name | Linear - Linear - Comparators - LT1011AIS8#TRPBF |
| Supply Voltage (VS) | 3 to 36 volts |
| VOS | 0.7500 millivolts |
| CMRR | 115 dB |