Manufacturer: Linear Technology
Win Source Part Number: 1057563-LT1004IS8-2.
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Voltage Reference Chips |
| Product Number | 1057563-LT1004IS8-2.5#PBF |
| Product Name | PMIC - PMIC - Voltage Reference - LT1004IS8-2.5#PBF |
| Package Type | Other; 8-SOIC |