Manufacturer: Hosonic Electronic Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054885-D56A25.0000W
Frequency: 25 MHz
Operating Supply Voltage: 3.3 V
Frequency Stability: 25 ppm
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1054885-D56A25.0000WTS |
| Product Name | OEM Parts - OEM Parts (C - E) - D56A25.0000WTS |