Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#PBF 105311-LT1307CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105311-LT1307CMS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105311-LT1307CMS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#PBF - 105311-LT1307CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#PBF
105311-LT1307CMS8#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#PBF 105311-LT1307CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 105311-LT1307CMS8#PB F Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 600mA (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 5V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1V

Manufacturer: Linear Technology
Win Source Part Number: 105311-LT1307CMS8#PBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 600mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 30V (Switch)
Minimum Input Voltage: 1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 105311-LT1307CMS8#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1307CMS8#PBF
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3703IGN#PBF - 072581-LTC3703IGN#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1616ES6#TRPBF - 020282-LT1616ES6#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC3708EUH#PBF - 020599-LTC3708EUH#PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 32-QFN (5x5)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3542EDC#TRMPBF - 020591-LTC3542EDC#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 6-DFN (2x2)
View Details