Win Source Part Number: 1052946-RCP-1000-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RCP-1000 (1000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 6
Power (Watts): 960W
Voltage - Input: 90 ~ 264 VAC, 127 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 87%
Minimum Load Required: No
Mounting Type: Rack Mount
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 11.61" L x 5.00" W x 1.61" H (295.0mm x 127.0mm x 41.0mm)
Alternative Parts (Cross-Reference): USP-500-15RCP1000-24
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 40 A
Mfr: MEAN WELL USA Inc.
Other Names: RCP-1000-24-ND,1866-
Base Product Number: RCP-1000
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1052946-RCP-1000-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |