Manufacturer: International Resistive
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051991-CHP210033R0J
Tolerance: 5 %
Temperature Coefficient: 100 ppm/°C
Resistance: 33 Ω
Power Rating: 2 W
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1051991-CHP210033R0JLF |
| Product Name | OEM Parts - OEM Parts (C - E) - CHP210033R0JLF |