Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308CS8#TRPBF 105146-LT1308CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105146-LT1308CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1308 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): BA9701F; MAX756CSA+T; MAX756CSA-T; MAX756CSA; Introduction Date: January 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105146-LT1308CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1308 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): BA9701F; MAX756CSA+T; MAX756CSA-T; MAX756CSA; Introduction Date: January 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308CS8#TRPBF - 105146-LT1308CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308CS8#TRPBF
105146-LT1308CS8#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308CS8#TRPBF 105146-LT1308CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105146-LT1308CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Boost Frequency - Switching: 600kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 2A (Switch) Family Name: LT1308 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Purpose: Step-Up Maximum Input Voltage: 10V Nominal Output Voltage (Min/Fixed): 1.22V Maximum Output Voltage: 30V (Switch) Minimum Input Voltage: 1V Alternative Parts (Cross-Reference): BA9701F; MAX756CSA+T; MAX756CSA-T; MAX756CSA; Introduction Date: January 05, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 105146-LT1308CS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 2A (Switch)
Family Name: LT1308
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 1.22V
Maximum Output Voltage: 30V (Switch)
Minimum Input Voltage: 1V
Alternative Parts (Cross-Reference): BA9701F; MAX756CSA+T; MAX756CSA-T; MAX756CSA;
Introduction Date: January 05, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 105146-LT1308CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1308CS8#TRPBF
Configuration / Function Boost; Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1622CMS8 - 072489-LTC1622CMS8 - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1930ES5#TRMPBF - 020342-LT1930ES5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; TSOT-23-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3440EMS#PBF - 020584-LTC3440EMS#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1766EGN-5#PBF - 020338-LT1766EGN-5#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 16-SSOP
View Details