Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#TRPBF 105122-LT1085CM#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 105122-LT1085CM#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.25 V to 28.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 105122-LT1085CM#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.25 V to 28.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#TRPBF - 105122-LT1085CM#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#TRPBF
105122-LT1085CM#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#TRPBF 105122-LT1085CM#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 105122-LT1085CM#TRPB F Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Adjustable Output Current: 3A Output Voltage: 1.25 V to 28.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.5V @ 3A PSRR: 75dB (120Hz) Control Protection Features: Over Temperature Maximum Output Voltage: 28.5V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 105122-LT1085CM#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: 1.25 V to 28.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 3A
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature
Maximum Output Voltage: 28.5V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 105122-LT1085CM#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1085CM#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; D2PAK-3
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data