Win Source Part Number: 1049580-BQ4802YDW
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, Daylight Savings, Leap Year, Supervisor, Watchdog Timer
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Interface: Parallel
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 2.4V ~ 4V
Current - Timekeeping (Max): 1.5mA (Typ) @ 4.5 V ~ 5.5 V
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): BQ4845YS-A4; BQ4845YS-A4N; BQ4845YS-A4TR; M48T58Y-70MH1F; DS1501YZ+; DS1501YZ+T&R;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
HTSUS: 8542.39.0001
Mfr: Benchmarq
Other Names: TEXBENBQ4802YDW,2156
Base Product Number: BQ4802
| Win Source Electronics | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 1049580-BQ4802YDW |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock |