Manufacturer: Foxconn Optical Interconnect Technology, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045967-AS0B226S68K7
Number of Positions: 226
Pitch: 787.4 µm
Termination: SMD/SMT
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): AS0B226S68K7FAS0B226
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045967-AS0B226S68K7F |
| Product Name | OEM Parts - OEM Parts (A - B) - AS0B226S68K7F |