Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8#TRPBF 104259-LT1521CS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 104259-LT1521CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Family Name: LT1521 Output Voltage: 3.8 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): SPX2920U3; MIC5209BUY TR; SPX3819S-L/TR; SPX3819U; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 104259-LT1521CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Family Name: LT1521 Output Voltage: 3.8 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): SPX2920U3; MIC5209BUY TR; SPX3819S-L/TR; SPX3819U; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8#TRPBF - 104259-LT1521CS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8#TRPBF
104259-LT1521CS8#TRPBF
PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8#TRPBF 104259-LT1521CS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 104259-LT1521CS8#TRP BF Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.5V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Family Name: LT1521 Output Voltage: 3.8 V to 20 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.8V Dropout Voltage-Max: 0.75V @ 300mA Operating Supply Current: 25μA to 12mA PSRR: 58dB (120Hz) Maximum Output Voltage: 20V Protection Features: Over Current, Over Temperature, Reverse Polarity Alternative Parts (Cross-Reference): SPX2920U3; MIC5209BUY TR; SPX3819S-L/TR; SPX3819U; Introduction Date: January 27, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 104259-LT1521CS8#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.5V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Family Name: LT1521
Output Voltage: 3.8 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.8V
Dropout Voltage-Max: 0.75V @ 300mA
Operating Supply Current: 25μA to 12mA
PSRR: 58dB (120Hz)
Maximum Output Voltage: 20V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Alternative Parts (Cross-Reference): SPX2920U3; MIC5209BUY TR; SPX3819S-L/TR; SPX3819U;
Introduction Date: January 27, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 104259-LT1521CS8#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8#TRPBF
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data