Win Source Part Number: 1035315-1N5644A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 10
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 41.4V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 36A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C (TA)
Alternative Parts (Cross-Reference): 1.5KE30A; 1.5SMC30A; 1N6282A-E3/54; 1.5SMC30A-E3/57T; TPSMC30A; 1V5KE30A;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Other Names: 2383-1N5644A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035315-1N5644A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-13 |