Win Source Part Number: 1035308-1N5631A
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 10
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 7.02V
Voltage - Breakdown (Min): 7.79V
Voltage - Clamping (Max) @ Ipp: 12.1V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 124A
Mounting Type: Through Hole
Package / Case: DO-13
Supplier Device Package: DO-13
Temperature Range - Operating: -65°C ~ 175°C
Alternative Parts (Cross-Reference): 1.5KE8.2A; SMCJ1.5KE8.2A-TP; 1.5KE8.2A-TP; 1.5SMC8.2A-E3/57T; 1.5KE8V2A-T; 1.5KE82ARL4G;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Other Names: 2383-1N5631A
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035308-1N5631A |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-13 |