Manufacturer: Sangdest Microelectronic (Nanjing) Co., Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035266-1N4007FLTR
Capacitance: 15 pF
Forward Current: 30 A
Height: 1.4 mm
Categories: OEM Parts(0-9)
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Min Operating Temperature: -65 °C
Max Repetitive Reverse Voltage (Vrrm): 1 kV
Peak Reverse Current: 5 µA
Max Forward Surge Current (Ifsm): 30 A
Max Junction Temperature (Tj): 150 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1035266-1N4007FLTR |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1N4007FLTR |