Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033206-NJU7114AD
Response Time: 2.9 µs
Mounting: SMD (SMT)
Number of Elements: 4
Power Dissipation: 700 W
Number of Channels: 4
Number of Pins: 14
Output Current: 20 mA
Common Mode Rejection Ratio: 75 dB
Input Bias Current: 1 pA
Categories: Linear - Comparators
Case / Package: DIP
Output Current per Channel: 20 mA
Alternative Parts (Cross-Reference): LM339N/NOPB; LM339AN/NOPB; LM319N; LM319N/NOPB; KA339; LM2901SNG;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 700 mW
Max Supply Voltage: 14 V
Min Supply Voltage: 3 V
Nominal Supply Current: 80 µA
Max Supply Current: 80 µA
Input Offset Voltage (Vos): 12 mV
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1033206-NJU7114AD |
| Product Name | Linear - Linear - Comparators - NJU7114AD |
| RoHS Compliant | RoHS |
| VOS | 12 millivolts |
| Power Dissipation (PD) | 700000 milliwatts |