Manufacturer: Linear Technology
Win Source Part Number: 103145-LT6205CS5#TRP
Packaging: Reel - TR
Applications: Voltage Feedback
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Slew Rate: 600 V/μs
Categories: Integrated Circuits
Status: Active
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 12.6 V, ±1.35 V to 6.3 V
Operating Supply Current: 4mA
Channel Output Current: 60mA
| Win Source Electronics | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 103145-LT6205CS5#TRPBF |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - LT6205CS5#TRPBF |
| Package Type | SOT; SOT23; TSOT-23-5 |