Win Source Part Number: 1031308-PSP-600-27
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: PSP-600 (600W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Remote Sense, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 8
Power (Watts): 599W
Voltage - Input: 88 ~ 264 VAC, 124 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 27V
Efficiency: 86%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 6.69" L x 4.72" W x 3.66" H (170.0mm x 120.0mm x 93.0mm)
Alternative Parts (Cross-Reference): SE-600-24; SE-450-24; SP-500-24;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 22.2 A
Mfr: MEAN WELL USA Inc.
Other Names: PSP-600-27-ND,1866-3
Base Product Number: PSP-600
Approval Agency: CB, CCC, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1031308-PSP-600-27 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |