Win Source Electronics Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1030562-LT1920IN8#PBF

Description
Win Source Part Number: 1030562-LT1920IN8#PB F Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: Instrumentation Slew Rate: 1.2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 500 pA Voltage - Input Offset: 30 µV Current - Supply: 900µA Current - Output / Channel: 27 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1167ACN8#PBF; AD620ANZ; LM6171BIN; LT1168ACN8#PBF; LM301AN; LM10CN/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.33.0001 Mfr: Linear Technology Other Names: 2156-LT1920IN8#PBF,A NALINLT1920IN8#PBF Voltage - Supply Span (Min): 4.6 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet
Description
Win Source Part Number: 1030562-LT1920IN8#PB F Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: Instrumentation Slew Rate: 1.2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 500 pA Voltage - Input Offset: 30 µV Current - Supply: 900µA Current - Output / Channel: 27 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1167ACN8#PBF; AD620ANZ; LM6171BIN; LT1168ACN8#PBF; LM301AN; LM10CN/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.33.0001 Mfr: Linear Technology Other Names: 2156-LT1920IN8#PBF,A NALINLT1920IN8#PBF Voltage - Supply Span (Min): 4.6 V Voltage - Supply Span (Max): 36 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1030562-LT1920IN8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1030562-LT1920IN8#PBF
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1030562-LT1920IN8#PBF
Win Source Part Number: 1030562-LT1920IN8#PB F Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Bulk Number of Circuits: 1 Standard Package: 1 Amplifier Type: Instrumentation Slew Rate: 1.2V/µs Gain Bandwidth Product: 1 MHz Current - Input Bias: 500 pA Voltage - Input Offset: 30 µV Current - Supply: 900µA Current - Output / Channel: 27 mA Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): LT1167ACN8#PBF; AD620ANZ; LM6171BIN; LT1168ACN8#PBF; LM301AN; LM10CN/NOPB; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8542.33.0001 Mfr: Linear Technology Other Names: 2156-LT1920IN8#PBF,A NALINLT1920IN8#PBF Voltage - Supply Span (Min): 4.6 V Voltage - Supply Span (Max): 36 V

Win Source Part Number: 1030562-LT1920IN8#PBF
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Amplifier Type: Instrumentation
Slew Rate: 1.2V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 500 pA
Voltage - Input Offset: 30 µV
Current - Supply: 900µA
Current - Output / Channel: 27 mA
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): LT1167ACN8#PBF; AD620ANZ; LM6171BIN; LT1168ACN8#PBF; LM301AN; LM10CN/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8542.33.0001
Mfr: Linear Technology
Other Names: 2156-LT1920IN8#PBF,ANALINLT1920IN8#PBF
Voltage - Supply Span (Min): 4.6 V
Voltage - Supply Span (Max): 36 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Operational Amplifiers
Product Number 1030562-LT1920IN8#PBF
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.9000 milliamps
VOS 0.0300 millivolts
IBIAS 5.00E-4 µA
GBW 1 MHz
Unlock Full Specs
to access all available technical data