Manufacturer: Actel Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030279-A32200DX-PQ2
Mounting: SMD (SMT)
Number of Pins: 208
Categories: Embedded - FPGAs(Field Programmable GateArray)
Case / Package: PQFP
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1030279-A32200DX-PQ208I |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A32200DX-PQ208I |
| Package Type | QFP; Other; PQFP |