Win Source Part Number: 1029357-NID30S24-15
Category: Power Supplies - Board Mount>DC DC Converters
Series: NID30 (30W)
Type: Non-Isolated PoL Module
Features: Remote On/Off, OCP, OVP, SCP
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 30 W
Number of Outputs: 1
Current - Output (Max): 2A
Voltage - Input (Min): 20V
Voltage - Input (Max): 53V
Voltage - Output 1: 15V
Efficiency: 96%
Mounting Type: Through Hole
Package / Case: 11-SIP Module
Temperature Range - Operating: -25°C ~ 65°C (With Derating)
Dimension: 2.00" L x 0.42" W x 0.51" H (50.8mm x 10.7mm x 13.0mm)
Alternative Parts (Cross-Reference): ULS-15/2-D48N-C; ULT-12/2.5-D48N-C; ULT-12/2.5-D48PM-C; REC7.5-2415SRW/H2/A/
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5341,NID30S24-1
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1029357-NID30S24-15 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Box |