Manufacturer: Linear Technology
Win Source Part Number: 102929-LT1521CS8-5#P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.5V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.75V @ 300mA
Operating Supply Current: 25μA to 12mA
PSRR: 58dB (120Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 102929-LT1521CS8-5#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LT1521CS8-5#PBF |
| Regulator Type | Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed; Fixed |
| Package Type | SOIC; Other; 8-SOIC |
| Life Cycle Stage | Maturity; Active |