Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028993-NJU7306L
Number of Pins: 42
Categories: Linear - Amplifiers - Audio
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -30 °C
Max Operating Temperature: 80 °C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 1028993-NJU7306L |
| Product Name | Linear - Linear - Amplifiers - Audio - NJU7306L |
| RoHS Compliant | RoHS |