Manufacturer: AMCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028469-PPC460EX-SUB
Number of Pins: 728
Categories: OEM Parts(O-R)
Max Frequency: 1 GHz
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 128 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Core Architecture: PowerPC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028469-PPC460EX-SUB1000T |
| Product Name | OEM Parts - OEM Parts (O - R) - PPC460EX-SUB1000T |