Manufacturer: AMCC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028467-PPC440EPX-NU
Number of Pins: 680
Categories: OEM Parts(O-R)
Max Frequency: 400 MHz
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Data Bus Width: 32 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Core Architecture: PowerPC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1028467-PPC440EPX-NUA400T |
| Product Name | OEM Parts - OEM Parts (O - R) - PPC440EPX-NUA400T |