Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026659-LTC3128EFE#P
Packaging: Cut Tape
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck-Boost
Number of Pins: 24
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3 A
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Max Input Voltage: 5.5 V
Alternative Parts (Cross-Reference): LM21212MHE-1/NOPB; LM21212MHE-2/NOPB; LM21215AMHE-1/NOPB; MAX1945REUI+; MAX1945SEUI+; MAX5066AUI+;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 1.2 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Min Input Voltage: 1.73 V
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.73 V
Max Output Voltage: 5.5 V
Min Output Voltage: 1.8 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1026659-LTC3128EFE#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3128EFE#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; TSSOP |
| Special Features | Multiple Outputs |