Manufacturer: New Japan Radio
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026349-NJU7112AD
Response Time: 2.7 µs
Mounting: SMD (SMT)
Number of Channels: 2
Output Current: 20 mA
Common Mode Rejection Ratio: 71 dB
Input Bias Current: 1 pA
Categories: Linear - Comparators
Case / Package: DIP
Output Current per Channel: 20 mA
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Power Dissipation: 500 mW
Max Supply Voltage: 14 V
Min Supply Voltage: 3 V
Nominal Supply Current: 40 µA
Max Supply Current: 40 µA
Input Offset Voltage (Vos): 12 mV
| Win Source Electronics | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 1026349-NJU7112AD |
| Product Name | Linear - Linear - Comparators - NJU7112AD |
| RoHS Compliant | RoHS |
| VOS | 12 millivolts |
| Power Dissipation (PD) | 500 milliwatts |