Win Source Electronics PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF 1024710-LT8315HFE#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024710-LT8315HFE#PB F Mounting: SMD (SMT) Height: 1.2 mm Topology: Flyback Number of Pins: 16 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 630 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 140 kHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 560 V Min Supply Voltage: 9.5 V Max Junction Temperature (Tj): 150 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024710-LT8315HFE#PB F Mounting: SMD (SMT) Height: 1.2 mm Topology: Flyback Number of Pins: 16 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 630 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 140 kHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 560 V Min Supply Voltage: 9.5 V Max Junction Temperature (Tj): 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF - 1024710-LT8315HFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF
1024710-LT8315HFE#PBF
PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF 1024710-LT8315HFE#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024710-LT8315HFE#PB F Mounting: SMD (SMT) Height: 1.2 mm Topology: Flyback Number of Pins: 16 Number of Outputs: 1 Output Current: 300 mA Output Voltage: 630 V Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: TSSOP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Switching Frequency: 140 kHz RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8542390000 Max Supply Voltage: 560 V Min Supply Voltage: 9.5 V Max Junction Temperature (Tj): 150 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024710-LT8315HFE#PBF
Mounting: SMD (SMT)
Height: 1.2 mm
Topology: Flyback
Number of Pins: 16
Number of Outputs: 1
Output Current: 300 mA
Output Voltage: 630 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Switching Frequency: 140 kHz
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Supply Voltage: 560 V
Min Supply Voltage: 9.5 V
Max Junction Temperature (Tj): 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 1024710-LT8315HFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - LT8315HFE#PBF
Package Type SSOP; Other; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - LT3080IMS8E-1#PBF - 1059226-LT3080IMS8E-1#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1129CST-3.3#PBF - 020225-LT1129CST-3.3#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT1763CS8-3#TRPBF - 109950-LT1763CS8-3#TRPBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed
View Details
PMIC - PMIC - Voltage Regulators - Linear - LT3062EMS8E#PBF - 1059200-LT3062EMS8E#PBF - Win Source Electronics
Specs
Regulator Type Low Dropout
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-MSOP
View Details