Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024160-LT1011AMJ8/8
Response Time: 150 ns
Mounting: SMD (SMT)
Number of Elements: 1
Number of Pins: 8
Common Mode Rejection Ratio: 115 dB
Input Bias Current: 25 nA
Categories: OEM Parts(J-L)
Case / Package: CDIP
Alternative Parts (Cross-Reference): LT1011AMJ8/883LT1011
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 30 V
Min Supply Voltage: 5 V
Nominal Supply Current: 4 mA
Max Dual Supply Voltage: 15 V
Min Dual Supply Voltage: 2.5 V
Voltage Gain: 113.98 dB
Input Offset Voltage (Vos): 750 µV
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024160-LT1011AMJ8/883 |
| Product Name | OEM Parts - OEM Parts (J - L) - LT1011AMJ8/883 |