Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024146-IS849
Number of Channels: 4
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
RoHS: Compliant
Schedule B: 8541408000
Max Output Voltage: 35 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1024146-IS849 |
| Product Name | OEM Parts - OEM Parts (F - I) - IS849 |