Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023613-LTC1062CN8#P
Type: Active
Length: 10.16 mm
Number of Circuits: 1
Number of Terminals: 8
Mounting: SMD (SMT)
Operating Supply Voltage: 15 V
Height: 3.3 mm
Number of Pins: 8
Width: 6.48 mm
Categories: PMIC - Voltage Regulators - Linear
Case / Package: DIP
Alternative Parts (Cross-Reference): LTC1144IN8#PBF; ICM7555IPA; LTC1144IN8; 11LC010-I/P; MAX253EPA+; TLV4110IPLTC1062CN8P
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Max Supply Voltage: 18 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 4.5 mA
Dual Supply Voltage: 5 V
Max Dual Supply Voltage: 9 V
Min Dual Supply Voltage: 2.5 V
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1023613-LTC1062CN8#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LTC1062CN8#PBF |
| Package Type | DIP; Other; DIP |