Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1022510-UHP-1000-24

Description
Win Source Part Number: 1022510-UHP-1000-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: UHP-1000 (1000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 8 Power (Watts): 1008W Voltage - Input: 90 ~ 264 VAC, 250 ~ 370 VDC Voltage - Isolation: 3.75 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 9.45" L x 4.53" W x 1.61" H (240.0mm x 115.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 42 A Mfr: MEAN WELL USA Inc. Other Names: 1866-5587 Base Product Number: UHP-1000 Approval Agency: CB, CE, cURus, EAC, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1022510-UHP-1000-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: UHP-1000 (1000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 8 Power (Watts): 1008W Voltage - Input: 90 ~ 264 VAC, 250 ~ 370 VDC Voltage - Isolation: 3.75 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 9.45" L x 4.53" W x 1.61" H (240.0mm x 115.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 42 A Mfr: MEAN WELL USA Inc. Other Names: 1866-5587 Base Product Number: UHP-1000 Approval Agency: CB, CE, cURus, EAC, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1022510-UHP-1000-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1022510-UHP-1000-24
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1022510-UHP-1000-24
Win Source Part Number: 1022510-UHP-1000-24 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: UHP-1000 (1000W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: Household Appliances, ITE (Commercial) Standard Package: 8 Power (Watts): 1008W Voltage - Input: 90 ~ 264 VAC, 250 ~ 370 VDC Voltage - Isolation: 3.75 kV Number of Outputs: 1 Voltage - Output 1: 24V Efficiency: 95% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C (With Derating) Dimension: 9.45" L x 4.53" W x 1.61" H (240.0mm x 115.0mm x 41.0mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.40.9540 Current - Output 1: 42 A Mfr: MEAN WELL USA Inc. Other Names: 1866-5587 Base Product Number: UHP-1000 Approval Agency: CB, CE, cURus, EAC, TUV

Win Source Part Number: 1022510-UHP-1000-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: UHP-1000 (1000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: Household Appliances, ITE (Commercial)
Standard Package: 8
Power (Watts): 1008W
Voltage - Input: 90 ~ 264 VAC, 250 ~ 370 VDC
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 95%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 9.45" L x 4.53" W x 1.61" H (240.0mm x 115.0mm x 41.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 42 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-5587
Base Product Number: UHP-1000
Approval Agency: CB, CE, cURus, EAC, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1022510-UHP-1000-24
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data