Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1022201-LTC3633AIFE-
Packaging: Cut Tape
Mounting: SMD (SMT)
Output Type: Adjustable
Number of Pins: 28
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3 A
Voltage - Output 1: 12 V
Voltage - Output 2: 12 V
Efficiency: 95 %
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: TSSOP
Max Input Voltage: 20 V
Alternative Parts (Cross-Reference): TPS5124DBTR; LM2717MT-ADJ; LM2717MT/NOPB; FAN5026MTCX; FAN5236MTCX; MAX15034BAUI+;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 4 MHz
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8542390000
REACH SVHC: No SVHC
Min Input Voltage: 3.6 V
Max Output Voltage: 12 V
Min Output Voltage: 1.5 V
Current - Output 1: 3 A
Current - Output 2: 3 A
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1022201-LTC3633AIFE-1#PBF |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LTC3633AIFE-1#PBF |
| Output Polarity | Positive |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SSOP; Other; TSSOP |
| Special Features | Multiple Outputs |