Win Source Part Number: 1020056-RST-10000-24
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: RST-10000 (10000W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 9600W
Voltage - Input: 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase)
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 89%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C (With Derating)
Dimension: 21.26" L x 16.69" W x 3.29" H (540.0mm x 424.0mm x 83.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9540
Current - Output 1: 400 A
Mfr: MEAN WELL USA Inc.
Other Names: 1866-4296,RST-10000-
Base Product Number: RST-10000
Approval Agency: CB, CE, cURus, TUV
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1020056-RST-10000-24 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |