Manufacturer: Isocom Components 2004 LTD
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1018408-TIL196
Mounting: SMD (SMT)
Forward Current: 50 mA
Number of Channels: 4
Number of Pins: 16
Isolation Voltage: 5.3 kV
Output Voltage: 35 V
Input Current: 20 mA
Categories: OEM Parts(T-Z)
Case / Package: DIP
Alternative Parts (Cross-Reference): TIL193; TIL199; IS849X; TCET4100; K847PH; K844PTIL 196;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Compliant
Min Operating Temperature: -30 °C
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1018408-TIL196 |
| Product Name | OEM Parts - OEM Parts (T - Z) - TIL196 |