Win Source Electronics Board Mount Modules - LTM4620AMPY#PBF 1017443-LTM4620AMPY#PBF

Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017443-LTM4620AMPY# PBF Mounting: SMD (SMT) Height: 5.21 mm Number of Pins: 144 Number of Outputs: 2 Output Current: 13 A Output Voltage: 5.3 V Categories: Board Mount Modules Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 16 V Min Supply Voltage: 4.5 V Max Junction Temperature (Tj): 125 °C
Request a Quote
Description
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017443-LTM4620AMPY# PBF Mounting: SMD (SMT) Height: 5.21 mm Number of Pins: 144 Number of Outputs: 2 Output Current: 13 A Output Voltage: 5.3 V Categories: Board Mount Modules Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 16 V Min Supply Voltage: 4.5 V Max Junction Temperature (Tj): 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - LTM4620AMPY#PBF - 1017443-LTM4620AMPY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - LTM4620AMPY#PBF
1017443-LTM4620AMPY#PBF
Board Mount Modules - LTM4620AMPY#PBF 1017443-LTM4620AMPY#PBF
Manufacturer: Linear Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017443-LTM4620AMPY# PBF Mounting: SMD (SMT) Height: 5.21 mm Number of Pins: 144 Number of Outputs: 2 Output Current: 13 A Output Voltage: 5.3 V Categories: Board Mount Modules Case / Package: BGA Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8542390000, 8542390000 Max Supply Voltage: 16 V Min Supply Voltage: 4.5 V Max Junction Temperature (Tj): 125 °C

Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017443-LTM4620AMPY#PBF
Mounting: SMD (SMT)
Height: 5.21 mm
Number of Pins: 144
Number of Outputs: 2
Output Current: 13 A
Output Voltage: 5.3 V
Categories: Board Mount Modules
Case / Package: BGA
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8542390000, 8542390000
Max Supply Voltage: 16 V
Min Supply Voltage: 4.5 V
Max Junction Temperature (Tj): 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Power Supplies
Product Number 1017443-LTM4620AMPY#PBF
Product Name Board Mount Modules - LTM4620AMPY#PBF
Package Type Other; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1031311-RST-10000-48 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 10080 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - IRM-20-5 - 875267-IRM-20-5 - Win Source Electronics
Specs
Package Type DIP; Other; 4-DIP Module
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details