Manufacturer: Linear Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016774-LT1105IN
Mounting: SMD (SMT)
Number of Pins: 14
Output Voltage: 20 V
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: DIP
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 100 W
| Win Source Electronics | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 1016774-LT1105IN |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1105IN |
| Package Type | DIP; Other; DIP |