Manufacturer: Mindspeed
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1015690-M21131G-32
Mounting: SMD (SMT)
Data Rate: 4.25 Gbps
Categories: OEM Parts(M-N)
Case / Package: FCBGA
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Radiation Hardening: No
Max Supply Voltage: 2.5 V
Min Supply Voltage: 1.2 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1015690-M21131G-32 |
| Product Name | OEM Parts - OEM Parts (M - N) - M21131G-32 |